7355 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, providing lead retention, height control, and stability without requiring special tools. It is made of black PVC with a UL 94V-0 rating, features internally tapered barriers to guide leads and prevent shorting, and includes bottom bosses for heat dissipation and post-solder cleanup. The part has a length of 0.200 inches (5.1 mm) and accommodates leads on 0.100 inch (2.5 mm) centers. It is compatible with Tri-Lead and Bi-Lead T-1 and T-1 3/4 LEDs, as well as other components like resistors, transistors, and capacitors.
Part Number: 7355
SPACER MOUNTS LED T-1 .200"
LED Mounting Hardware .20" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7355 | 36-7355-ND | 7355 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |