The 8325 is a self-aligning spacer for T-1 and T-1 3/4 LEDs, designed for PC board mounting of tri-lead and bi-lead components with .100 (.25) center spacing. It is made of natural nylon, UL rated 94V-2, and features internally tapered barriers for lead guidance, height control, and stability. The part has a length of .360 (9.1) and includes bottom bosses for heat dissipation and post-soldering cleanup. It is suitable for mounting LEDs, lamps, resistors, transistors, and diodes. RoHS compliant and ISO 9001 certified.
Part Number: 8325
SPACER MOUNTS LED T-1 3/4 .360"
LED Mounting Hardware .36" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8325 | 36-8325-ND | 8325 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |