Keystone Electronics Corp. Spacer Mount for LED 8902

Description
Part Number: 8902 Length: .160 [4.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8902 Length: .160 [4.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a spacer mount designed specifically for Tri-Lead and Bi-Lead T-1 and T-1 3/4 LEDs, identified by part number 36-8902-ND. It features a unique design that separates leads and retains components, providing height control, lead retention, and stability during PC board mounting. The spacer allows for positive self-alignment of leads on .100 (.25) centers without the need for special tools. An internally tapered barrier guides the leads, preventing crimping or shorting, while the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL Rated 94V-0, ensuring compliance with safety standards. This spacer is also versatile enough to be suitable for mounting other components such as lamps, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

The product is a spacer mount designed specifically for Tri-Lead and Bi-Lead T-1 and T-1 3/4 LEDs, identified by part number 36-8902-ND. It features a unique design that separates leads and retains components, providing height control, lead retention, and stability during PC board mounting. The spacer allows for positive self-alignment of leads on .100 (.25) centers without the need for special tools. An internally tapered barrier guides the leads, preventing crimping or shorting, while the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL Rated 94V-0, ensuring compliance with safety standards. This spacer is also versatile enough to be suitable for mounting other components such as lamps, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8902 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8902
Spacer Mount for LED 8902
Part Number: 8902 Length: .160 [4.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8902

  • Length: .160 [4.1]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8902-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8902-ND
LEDs - Spacers, Standoffs 36-8902-ND
SPACER MOUNT LED TRI-LEAD .160"

SPACER MOUNT LED TRI-LEAD .160"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8902 36-8902-ND
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7351 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
Self Aligning Spacer for T-1 LED's - 7374 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
Self Aligning Spacer for T-1 LED's - 7377 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8315 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers