Keystone Electronics Corp. Rubber Grommet 732

Description
Part Number: 732 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes
Request a Quote
Description
Part Number: 732 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.437 in (11.1 mm), panel mounting hole thickness of 0.062 in (1.57 mm), outside diameter of 0.750 in (19.1 mm), and height of 0.250 in (6.4 mm). Material is BUNA N rubber. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.437 in (11.1 mm), panel mounting hole thickness of 0.062 in (1.57 mm), outside diameter of 0.750 in (19.1 mm), and height of 0.250 in (6.4 mm). Material is BUNA N rubber. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 732 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
732
Rubber Grommet 732
Part Number: 732 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes

Part Number: 732

  • "ID": .437 [11.1]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
Buy Now Datasheet
Bushings, Grommets - 36-732-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-732-ND
Bushings, Grommets 36-732-ND
"Circular - 0.562"" (14.27mm) Grommet 0.437"" (11.10mm) Black"

"Circular - 0.562"" (14.27mm) Grommet 0.437"" (11.10mm) Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Grommets Grommets
Product Number 732 36-732-ND
Product Name Rubber Grommet Bushings, Grommets
Inside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-771-ND - DigiKey
Keystone Electronics Corp.
View Details
Bushings, Grommets - 36-8490-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 738 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8475-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
2 suppliers