Keystone Electronics Corp. Adhesive backed bumper-.062" height-Black 783-B

Description
Part Number: 783-B Color: Black D Diameter: .250 (6.4) Height: .062 [1.6] Material: Polyurethane Packaging: 578 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 783-B Color: Black D Diameter: .250 (6.4) Height: .062 [1.6] Material: Polyurethane Packaging: 578 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.062
New Hyde Park, NY, USA
Adhesive backed bumper-.062" height-Black
783-B
Adhesive backed bumper-.062" height-Black 783-B
Part Number: 783-B Color: Black D Diameter: .250 (6.4) Height: .062 [1.6] Material: Polyurethane Packaging: 578 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 783-B

  • Color: Black
  • D Diameter: .250 (6.4)
  • Height: .062 [1.6]
  • Material: Polyurethane
  • Packaging: 578 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet
BUMPERS, .25 DIA, .062 HEIGHT - 70182477 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUMPERS, .25 DIA, .062 HEIGHT
70182477
BUMPERS, .25 DIA, .062 HEIGHT 70182477
Keystone's Self Adhesive Bumper

Keystone's Self Adhesive Bumper

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 783-B 70182477
Product Name Adhesive backed bumper-.062" height-Black BUMPERS, .25 DIA, .062 HEIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#8 Screw - 725 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#6 Screw - 728 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers