Keystone Electronics Corp. Shoulder Washer 3240

Description
Part Number: 3240 "ID": .265 [6.7] Material: Fibre OD: .359 [9.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3240 "ID": .265 [6.7] Material: Fibre OD: .359 [9.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3240 is a fibre shoulder washer with an inner diameter of 0.265 in (6.7 mm), an outer diameter of 0.359 in (9.1 mm), and a thickness of 0.062 in (1.6 mm). It is made of fibre, commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

The 3240 is a fibre shoulder washer with an inner diameter of 0.265 in (6.7 mm), an outer diameter of 0.359 in (9.1 mm), and a thickness of 0.062 in (1.6 mm). It is made of fibre, commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3240 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3240
Shoulder Washer 3240
Part Number: 3240 "ID": .265 [6.7] Material: Fibre OD: .359 [9.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3240

  • "ID": .265 [6.7]
  • Material: Fibre
  • OD: .359 [9.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3240-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3240-ND
Bushing, Shoulder Washers 36-3240-ND
"1/4"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"1/4"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Bushing, Shoulder Washers - 3240 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3240
Bushing, Shoulder Washers 3240
WASHER SHOULDER 1/4 FIBRE

WASHER SHOULDER 1/4 FIBRE

Supplier's Site Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.265 in.; 0.625 in.; 0.062 in. - 70181797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.265 in.; 0.625 in.; 0.062 in.
70181797
Washer, Shoulder; Fibre (ASTM D710); 0.265 in.; 0.625 in.; 0.062 in. 70181797
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site
Washer Keystone - 62W5030 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5030
Washer Keystone 62W5030
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers
Product Number 3240 36-3240-ND 3240 70181797 62W5030
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.265 in.; 0.625 in.; 0.062 in. Washer Keystone
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.265 inch (6.731 mm) 0.265 inch (6.731 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
5 suppliers
Shoulder Washer - 4711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.253 inch (6.426 mm)
View Details
5 suppliers
Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers