Keystone Electronics Corp. 6-32 Binding Head Screw, -3 Black 9190-3

Description
Part Number: 9190-3 Color: Black Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9190-3 Color: Black Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-32 Binding Head Screw, -3 Black - 9190-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 Binding Head Screw, -3 Black
9190-3
6-32 Binding Head Screw, -3 Black 9190-3
Part Number: 9190-3 Color: Black Length: .250 [6.4] Material: Brass Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9190-3

  • Color: Black
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9190-3-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9190-3-ND
Machine Screw 36-9190-3-ND
#6-32 Binding Head Machine Screw Combination Drive Brass

#6-32 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet
Machine Screw, Brass, 6-32, 6.3Mm; Thread Size Metric Keystone - 99H9816 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screw, Brass, 6-32, 6.3Mm; Thread Size Metric Keystone
99H9816
Machine Screw, Brass, 6-32, 6.3Mm; Thread Size Metric Keystone 99H9816
MACHINE SCREW, BRASS, 6-32, 6.3MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.3mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Brass RoHS Compliant: Yes

MACHINE SCREW, BRASS, 6-32, 6.3MM; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:6.3mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9190-3 36-9190-3-ND 99H9816
Product Name 6-32 Binding Head Screw, -3 Black Machine Screw Machine Screw, Brass, 6-32, 6.3Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Brass Brass Brass; Brass
Length 0.2500 inch (6.35 mm) 0.2480 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9334 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
#8Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
3 suppliers
Nylon Thumb Screw 4-40 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers