Keystone Electronics Corp.
Jack Screw Clear w/Hdwr .187" Length
7227-5
Description
Part Number: 7227-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7227-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Clear w/Hdwr .187" Length
7227-5
Part Number: 7227-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Part Number: 7227-5
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Clear Chromate
- Hardware: Yes
- Length: .187 [4.74]
- Material: Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7227-5 |
|
Product Name
|
Jack Screw Clear w/Hdwr .187" Length |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Head Type
Binding Head
Inch
# 6
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Slotted
View Details
3 suppliers
Keystone Electronics Corp.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Stainless Steel
View Details
3 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers