Keystone Electronics Corp. Volume Control Extender-.687" length 1466

Description
Part Number: 1466 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .687 [17.4] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet
Description
Part Number: 1466 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .687 [17.4] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volume Control Extender-.687
New Hyde Park, NY, USA
Volume Control Extender-.687" length
1466
Volume Control Extender-.687" length 1466
Part Number: 1466 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .687 [17.4] Material: Brass OD: .500 [12.7] Thread: 3/8 -32

Part Number: 1466

  • "ID": .253 [6.4]
  • Finish/Plating: Nickel Plate
  • Length: .687 [17.4]
  • Material: Brass
  • OD: .500 [12.7]
  • Thread: 3/8 -32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 1466
Product Name Volume Control Extender-.687" length
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
M3 Pan Head Screw, 12.0 L - 29314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers