Keystone Electronics Corp. Oval Aluminum Handle 542

Description
Part Number: 542 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote
Description
Part Number: 542 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An oval aluminum handle, 5.500 inches (139.7 mm) long and 1.750 inches (44.5 mm) high, with a 10-32 thread and a .625 x .281 inch (15.9 x 7.2 mm) oval ferrule, made from 6061-T6 aluminum with a black anodized finish.

Datasheet Summary
Powered by GS/AI

An oval aluminum handle, 5.500 inches (139.7 mm) long and 1.750 inches (44.5 mm) high, with a 10-32 thread and a .625 x .281 inch (15.9 x 7.2 mm) oval ferrule, made from 6061-T6 aluminum with a black anodized finish.

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
542
Oval Aluminum Handle 542
Part Number: 542 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.500 [139.7] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 542

  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 5.500 [139.7]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-542-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-542-ND
Handles 36-542-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 07H2711 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
07H2711
Handle Rohs Compliant Keystone 07H2711
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 542 36-542-ND 07H2711
Product Name Oval Aluminum Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 493 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
4 suppliers
Round Aluminum Instrumentation Handle - 515 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7179 - Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 6.44 inches (163 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
View Details
2 suppliers