Keystone Electronics Corp. Oval Aluminum Handle 546

Description
Part Number: 546 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.000 [127.0] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 546 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.000 [127.0] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 546 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
546
Oval Aluminum Handle 546
Part Number: 546 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 5.000 [127.0] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 546

  • Finish/Plating: Black Anodize
  • Height: 2.000 [50.8]
  • Length: 5.000 [127.0]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-546-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-546-ND
Handles 36-546-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 99H7912 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
99H7912
Handle Rohs Compliant Keystone 99H7912
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 546 36-546-ND 99H7912
Product Name Oval Aluminum Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7151 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7141 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9115 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 9103 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers