Keystone Electronics Corp. Phenolic Instrument Case 715

Description
Part Number: 715 Height: 1.250 [31.8] Length: 3.500 [88.9] Material: Phenolic, XP Width: 2.500 [63.5] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet
Description
Part Number: 715 Height: 1.250 [31.8] Length: 3.500 [88.9] Material: Phenolic, XP Width: 2.500 [63.5] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
715
Phenolic Instrument Case 715
Part Number: 715 Height: 1.250 [31.8] Length: 3.500 [88.9] Material: Phenolic, XP Width: 2.500 [63.5] Phenolic cover: Aluminum Cover:

Part Number: 715

  • Height: 1.250 [31.8]
  • Length: 3.500 [88.9]
  • Material: Phenolic, XP
  • Width: 2.500 [63.5]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
715
Enclosures, Boxes, & Cases 715
Enclosures, Boxes, & Cases Phenolic Instr case 2.50x3.50x1.25

Enclosures, Boxes, & Cases Phenolic Instr case 2.50x3.50x1.25

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 715 715
Product Name Phenolic Instrument Case Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers