Keystone Electronics Corp. Round Brass Instrumentation Handle 7146

Description
Part Number: 7146 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7146 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
7146
Round Brass Instrumentation Handle 7146
Part Number: 7146 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 4.000 [101.6] Material: Brass Thread: 10-32

Part Number: 7146

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 4.000 [101.6]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7146-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7146-ND
Handles 36-7146-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 10-32 - 70183142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 10-32
70183142
Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 10-32 70183142
Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish Provides the sturdy support needed for contemporary equipment.

Aluminum⁄Brass Round Instrumentation Handles, Nickel Plated⁄Black Anodized Finish
Provides the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7146 36-7146-ND 70183142
Product Name Round Brass Instrumentation Handle Handles Handle, Instrumentation; Nickel Plated (QQ-N-290); 4.000 in.; 1.500 in.; 10-32
Handle Material Metal Metal
Height 1.5 inches (38.1 mm) 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9115 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 513 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers