Keystone Electronics Corp. Round Aluminum Instrumentation Handle 7171

Description
Part Number: 7171 D Diameter: .156 (4.0) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Aluminum Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 7171 D Diameter: .156 (4.0) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Aluminum Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 7171 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
7171
Round Aluminum Instrumentation Handle 7171
Part Number: 7171 D Diameter: .156 (4.0) Finish/Plating: Black Anodize Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Aluminum Thread: 4-40

Part Number: 7171

  • D Diameter: .156 (4.0)
  • Finish/Plating: Black Anodize
  • Height: 1.000 [25.4]
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-7171-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7171-ND
Handles 36-7171-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7171 36-7171-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8351-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details
2 suppliers
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 496 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
4 suppliers
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers