Keystone Electronics Corp. Round Brass Instrumentation Handle 482

Description
Part Number: 482 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 482 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 482 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
482
Round Brass Instrumentation Handle 482
Part Number: 482 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.000 [127.0] Material: Brass Thread: 8-32

Part Number: 482

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 5.000 [127.0]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-482-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-482-ND
Handles 36-482-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9874 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9874
Handle Rohs Compliant Keystone 96F9874
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 482 36-482-ND 96F9874
Product Name Round Brass Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 512 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9102 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers