Keystone Electronics Corp. Oval Aluminum Handle 7188

Description
Part Number: 7188 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7188 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 7188 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
7188
Oval Aluminum Handle 7188
Part Number: 7188 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 6.437 [163.5] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 7188

  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 6.437 [163.5]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7188-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7188-ND
Handles 36-7188-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle, Instrumentation; Black Anodized(MIL-A-8625); 6.437 in.; 1.750 in. - 70183158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Instrumentation; Black Anodized(MIL-A-8625); 6.437 in.; 1.750 in.
70183158
Handle, Instrumentation; Black Anodized(MIL-A-8625); 6.437 in.; 1.750 in. 70183158
Aluminum Oval Instrumentation Handles, 5⁄8 in. Dia., 1.750 in. H, 0.500 in. Radius Black Anodized Finish Provide the sturdy support needed for contemporary equipment.

Aluminum Oval Instrumentation Handles, 5⁄8 in. Dia., 1.750 in. H, 0.500 in. Radius Black Anodized Finish
Provide the sturdy support needed for contemporary equipment.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7188 36-7188-ND 70183158
Product Name Oval Aluminum Handle Handles Handle, Instrumentation; Black Anodized(MIL-A-8625); 6.437 in.; 1.750 in.
Handle Material Metal Metal
Height 1.75 inches (44.45 mm) 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 519 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers