Keystone Electronics Corp. Round Brass Instrumentation Handle 7141

Description
Part Number: 7141 D Diameter: .156 (4.0) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 4-40
Request a Quote
Description
Part Number: 7141 D Diameter: .156 (4.0) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Handle Rohs Compliant Keystone, part number 96F9869, is available in two material options: brass and aluminum. The brass variant is made from ASTM-B16 material with a nickel plating, while the aluminum option is constructed from QQ-A-200, Alloy 6061-T6, and features a black anodized finish per MIL-A-8625. This product is designed to protect and support panel surfaces and includes mounting screws with a Phillips drive pan head. The handles come in various sizes, with specific dimensions for mounting centers, height, depth, and thread specifications. This product is suitable for applications requiring compliance with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Handle Rohs Compliant Keystone, part number 96F9869, is available in two material options: brass and aluminum. The brass variant is made from ASTM-B16 material with a nickel plating, while the aluminum option is constructed from QQ-A-200, Alloy 6061-T6, and features a black anodized finish per MIL-A-8625. This product is designed to protect and support panel surfaces and includes mounting screws with a Phillips drive pan head. The handles come in various sizes, with specific dimensions for mounting centers, height, depth, and thread specifications. This product is suitable for applications requiring compliance with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 7141 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
7141
Round Brass Instrumentation Handle 7141
Part Number: 7141 D Diameter: .156 (4.0) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 4-40

Part Number: 7141

  • D Diameter: .156 (4.0)
  • Finish/Plating: Nickel Plate
  • Height: 1.000 [25.4]
  • Length: 2.000 [50.8]
  • Material: Brass
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-7141-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7141-ND
Handles 36-7141-ND
Instrumentation Handle Brass Screw Holes, Back

Instrumentation Handle Brass Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9869 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9869
Handle Rohs Compliant Keystone 96F9869
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7141 36-7141-ND 96F9869
Product Name Round Brass Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 488 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 484 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 481 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7140 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers