Keystone Electronics Corp. Round Aluminum Instrumentation Handle 516

Description
Part Number: 516 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Aluminum Thread: 8-32
Request a Quote
Description
Part Number: 516 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Aluminum Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Handle Rohs Compliant Keystone, part number 96F9903, is available in two material options: brass and aluminum. The brass variant is made from ASTM-B16 material with a nickel plating, while the aluminum option is constructed from QQ-A-200, Alloy 6061-T6, and features a black anodized finish per MIL-A-8625. This product is designed to protect and support panel surfaces and includes mounting screws with a Phillips drive pan head design. The handle is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions and specifications of the handle, including thread sizes and mounting centers, are detailed in the datasheet, allowing engineers to assess compatibility with their applications.

Datasheet Summary
Powered by GS/AI

The Handle Rohs Compliant Keystone, part number 96F9903, is available in two material options: brass and aluminum. The brass variant is made from ASTM-B16 material with a nickel plating, while the aluminum option is constructed from QQ-A-200, Alloy 6061-T6, and features a black anodized finish per MIL-A-8625. This product is designed to protect and support panel surfaces and includes mounting screws with a Phillips drive pan head design. The handle is compliant with RoHS standards, making it suitable for environmentally conscious projects. The dimensions and specifications of the handle, including thread sizes and mounting centers, are detailed in the datasheet, allowing engineers to assess compatibility with their applications.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 516 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
516
Round Aluminum Instrumentation Handle 516
Part Number: 516 D Diameter: .250 (6.4) Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Aluminum Thread: 8-32

Part Number: 516

  • D Diameter: .250 (6.4)
  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 4.000 [101.6]
  • Material: Aluminum
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-516-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-516-ND
Handles 36-516-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in. - 70181725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in.
70181725
Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in. 70181725
Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in.

Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in.

Supplier's Site
Handle Rohs Compliant Keystone - 96F9903 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9903
Handle Rohs Compliant Keystone 96F9903
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 516 36-516-ND 70181725 96F9903
Product Name Round Aluminum Instrumentation Handle Handles Handle; 0.25 in.; Black Anodized; Aluminum; 4 in.; 1.75 in.; 8-32; 0.562 in. Handle Rohs Compliant Keystone
Handle Material Metal Metal Metal
Height 1.75 inches (44.45 mm) 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
Tapered Handle Diameter 0.2500 inches (6.35 mm) ? to 0.2500 inches (? to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 492 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
Round Brass Instrumentation Handle - 9109 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 524 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 482 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers