Keystone Electronics Corp. Tin Nickel Plate- Negative Coin Cell Contact 2990

Description
Part Number: 2990 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Contact
Request a Quote
Description
Part Number: 2990 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Through-hole negative coin cell contact made of phosphor bronze with tin-nickel plating, featuring a single 0.27 in [6.9 mm] diameter mounting pin. Designed for PCB assembly in coin cell battery compartments, compatible with through-hole mounting only. Not usable with catalog numbers 3028, 3029, 3032, 3038, 3042, 3026, or 3078.

Datasheet Summary
Powered by GS/AI

Through-hole negative coin cell contact made of phosphor bronze with tin-nickel plating, featuring a single 0.27 in [6.9 mm] diameter mounting pin. Designed for PCB assembly in coin cell battery compartments, compatible with through-hole mounting only. Not usable with catalog numbers 3028, 3029, 3032, 3038, 3042, 3026, or 3078.

Suppliers

Company
Product
Description
Supplier Links
Tin Nickel Plate- Negative Coin Cell Contact - 2990 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tin Nickel Plate- Negative Coin Cell Contact
2990
Tin Nickel Plate- Negative Coin Cell Contact 2990
Part Number: 2990 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Contact

Part Number: 2990

  • # of Cells: 1
  • Cell Size: Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
BATTERY CONTACT NEGATIVE PC T/H - 443-2990 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT NEGATIVE PC T/H
443-2990
BATTERY CONTACT NEGATIVE PC T/H 443-2990
BATTERY CONTACT NEGATIVE PC T/H

BATTERY CONTACT NEGATIVE PC T/H

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2990 443-2990
Product Name Tin Nickel Plate- Negative Coin Cell Contact BATTERY CONTACT NEGATIVE PC T/H
Contact Material Base Metal
Unlock Full Specs
to access all available technical data