Part Number: 5225
POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes
| Keystone Electronics Corp. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 5225 | 3247331 | 90B0729 |
| Product Name | Button Battery Contact | Battery Contacts | Positive Button, Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal | Spring Steel | |
| Base / Spring Metal | Steel | ||
| Plating / Coating | Nickel; Nickel Plate | Nickel; Nickel Plated Contacts |