Keystone Electronics Corp. Snap-On Button Contact 228

Description
Part Number: 228 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote
Description
Part Number: 228 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Snap-on spring and button contacts for battery compartments, designed to clip onto walls between 0.060 and 0.070 inches thick with sharp barbs for secure anchoring. Model 228 is made of 0.010 inch (0.25 mm) stainless steel with nickel plating, features a solder ear for wire lead attachment, and is intended for use with AA, CR2, A, 17500, 18350, and 18650 battery sizes. The contact has a 0.025 inch (0.64 mm) diameter spring tab and a 0.175 inch (4.4 mm) height, with overall dimensions including a 0.254 inch (6.5 mm) width and 0.375 inch (9.5 mm) length. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Snap-on spring and button contacts for battery compartments, designed to clip onto walls between 0.060 and 0.070 inches thick with sharp barbs for secure anchoring. Model 228 is made of 0.010 inch (0.25 mm) stainless steel with nickel plating, features a solder ear for wire lead attachment, and is intended for use with AA, CR2, A, 17500, 18350, and 18650 battery sizes. The contact has a 0.025 inch (0.64 mm) diameter spring tab and a 0.175 inch (4.4 mm) height, with overall dimensions including a 0.254 inch (6.5 mm) width and 0.375 inch (9.5 mm) length. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Snap-On Button Contact - 228 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-On Button Contact
228
Snap-On Button Contact 228
Part Number: 228 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact

Part Number: 228

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Nickel Plate
  • Material: Stainless Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Battery Contacts - 1717800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
1717800
Battery Contacts 1717800
Keystone 228 Battery Contact

Keystone 228 Battery Contact

Supplier's Site
Battery Contact; Battery Sizes Accepted Keystone - 95F3295 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Keystone
95F3295
Battery Contact; Battery Sizes Accepted Keystone 95F3295
BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.45" RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.45" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 228 1717800 95F3295
Product Name Snap-On Button Contact Battery Contacts Battery Contact; Battery Sizes Accepted Keystone
Contact Material Base Metal Spring Steel
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data