Keystone Electronics Corp. PBE Turret Terminal Board 609-6

Description
Part Number: 609-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 609-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 609-6 is a turret terminal board with six terminals, a length of 3.000 (76.2 mm), and a width of 0.500 (12.7 mm). It is constructed of PBE material, paper base electrical meeting FED. LP-513, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 and tin-plated to MIL-T-10727. Holes are drilled for mounting, with terminals staked in all except the end holes. The board is part of a series that includes variants with terminal counts from one to ten.

Datasheet Summary
Powered by GS/AI

The 609-6 is a turret terminal board with six terminals, a length of 3.000 (76.2 mm), and a width of 0.500 (12.7 mm). It is constructed of PBE material, paper base electrical meeting FED. LP-513, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass conforming to ASTM-B16 and tin-plated to MIL-T-10727. Holes are drilled for mounting, with terminals staked in all except the end holes. The board is part of a series that includes variants with terminal counts from one to ten.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 609-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
609-6
PBE Turret Terminal Board 609-6
Part Number: 609-6 # of Terminals: 6 Length: 3.000 [76.2] Material: Phenolic, XP Terminal Type: Turret - 1509 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 609-6

  • # of Terminals: 6
  • Length: 3.000 [76.2]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 609-6
Product Name PBE Turret Terminal Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 604-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7689-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7773-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details