Keystone Electronics Corp. PBE Turret Terminal Board 15129

Description
Part Number: 15129 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15129 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

15129 is a PBE turret terminal board with 26 terminals and a length of 10.500 inches (266.7 mm). It is constructed from paper base electrical material (MIL-M-24768/20, Type XP natural) rated for a maximum temperature of 250°F (121°C), with brass terminals tin-plated per MIL-T-10727. The board has a width of 3.000 inches (76.2 mm) and a terminal spacing of 0.500 inch (12.7 mm). Mounting holes are provided at the ends, and terminals are staked in all holes except the mounting holes.

Datasheet Summary
Powered by GS/AI

15129 is a PBE turret terminal board with 26 terminals and a length of 10.500 inches (266.7 mm). It is constructed from paper base electrical material (MIL-M-24768/20, Type XP natural) rated for a maximum temperature of 250°F (121°C), with brass terminals tin-plated per MIL-T-10727. The board has a width of 3.000 inches (76.2 mm) and a terminal spacing of 0.500 inch (12.7 mm). Mounting holes are provided at the ends, and terminals are staked in all holes except the mounting holes.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 15129 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
15129
PBE Turret Terminal Board 15129
Part Number: 15129 # of Terminals: 52 Length: 10.5 Material: Phenolic, XP Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15129

  • # of Terminals: 52
  • Length: 10.5
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15129
Product Name PBE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 609-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 4
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
2 suppliers