Keystone Electronics Corp. Miniature Turret Term Board 15226

Description
Part Number: 15226 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15226 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 7.812 in (198.4 mm) in length and 0.875 in (22.2 mm) in width, featuring five scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 7.812 in (198.4 mm) in length and 0.875 in (22.2 mm) in width, featuring five scored sections for easy separation and mounting holes in each section. Terminals are brass with tin plating.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15226 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15226
Miniature Turret Term Board 15226
Part Number: 15226 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15226

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1526
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15226
Product Name Miniature Turret Term Board
Termination Options Turret - 1526
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7771-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details