Keystone Electronics Corp.
Quick Fit Terminal Strip
4058
Description
Part Number: 4058
# of Terminals: 6
Length: 3.000 [76.2]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4058
# of Terminals: 6
Length: 3.000 [76.2]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Request a Quote
Email Supplier
Datasheet
Suppliers
Quick Fit Terminal Strip
4058
Part Number: 4058
# of Terminals: 6
Length: 3.000 [76.2]
Material: FiberGlass
Style: Quik Fit Term Board
Terminal Type: Quick-Fit
Type: Terminal Strip
Width: .500 [12.7]
Part Number: 4058
- # of Terminals: 6
- Length: 3.000 [76.2]
- Material: FiberGlass
- Style: Quik Fit Term Board
- Terminal Type: Quick-Fit
- Type: Terminal Strip
- Width: .500 [12.7]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
4058 |
|
Product Name
|
Quick Fit Terminal Strip |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Termination Options
Turret - 1503
# of Contacts
10
Body Material
Glass Epoxy
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Snap-Fit
Features
Screw not Included
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Solder
Features
Anti-Rotational Tab, Solder Lug Below Board
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1503
# of Contacts
24
Body Material
Glass Epoxy
View Details