Keystone Electronics Corp. Horizontal Test Jack-Yellow 6057

Description
Part Number: 6057 Color: Yellow Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6057 Color: Yellow Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal and vertical snap-fit test jacks for .080 [2.03] dia. pins, with body molded from Nylon per ASTM D4066 and contact made of beryllium copper plated with silver. Compatible with a .052 [1.32] hole, operating from -60°F to +500°F (-51°C to 260°C). RoHS compliant with a white PTFE bushing for yellow variants. Dimensions: .220 [.56] height, .133 [3.4] width, .400 [10.2] length, and .048 [1.2] contact tip diameter.

Datasheet Summary
Powered by GS/AI

Horizontal and vertical snap-fit test jacks for .080 [2.03] dia. pins, with body molded from Nylon per ASTM D4066 and contact made of beryllium copper plated with silver. Compatible with a .052 [1.32] hole, operating from -60°F to +500°F (-51°C to 260°C). RoHS compliant with a white PTFE bushing for yellow variants. Dimensions: .220 [.56] height, .133 [3.4] width, .400 [10.2] length, and .048 [1.2] contact tip diameter.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Yellow - 6057 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Yellow
6057
Horizontal Test Jack-Yellow 6057
Part Number: 6057 Color: Yellow Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack

Part Number: 6057

  • Color: Yellow
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal or Vertical
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6057-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6057-ND
Test Points 36-6057-ND
Yellow PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Yellow PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6057 36-6057-ND
Product Name Horizontal Test Jack-Yellow Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose THM Test Point -Purple - 5129 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT/THM Hybrid Test Point- w/ Locating Pin-800 pc Reels - 5027 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole; Surface Mount
Packaging Method Tape Reel; Tape and Reel (per the ANSI/EIA-481 standard)
View Details
2 suppliers
Horizontal Test Jack-Red - 6049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Miniature Test Point, Tin -Brown - 5265 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers