Keystone Electronics Corp. Compact THM Test Point -Yellow 5009

Description
Part Number: 5009 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5009 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact THM Test Point -Yellow - 5009 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact THM Test Point -Yellow
5009
Compact THM Test Point -Yellow 5009
Part Number: 5009 Color: Yellow Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed

Part Number: 5009

  • Color: Yellow
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Compact
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5009-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5009-ND
Test Points 36-5009-ND
"Yellow PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Yellow PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5009 36-5009-ND
Product Name Compact THM Test Point -Yellow Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Red - 11008-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Horizontal Test Jack-Red - 6055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
SMT Test Point- Micro Mini, Silver-5000 pc Reels - 5017 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 5,000 / 13" reel
View Details
2 suppliers
Horizontal Test Jack-Yellow - 6057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers