Keystone Electronics Corp. PTFE Insulated Test Jack Red 11014-R

Description
Part Number: 11014-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 11014-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Red - 11014-R - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Red
11014-R
PTFE Insulated Test Jack Red 11014-R
Part Number: 11014-R Color: Red Material: PTFE Orientation: Horizontal Pin Size: 0.080 RoHS: No Type: Test Jack

Part Number: 11014-R

  • Color: Red
  • Material: PTFE
  • Orientation: Horizontal
  • Pin Size: 0.080
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11014-R-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11014-R-ND
Test Points 36-11014-R-ND
Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Red PC Test Point Jack Beryllium Copper, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11014-R 36-11014-R-ND
Product Name PTFE Insulated Test Jack Red Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMT Test Point- Micro Mini, Tin-1000 pc Reels - 5084 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Horizontal Test Jack-Black - 6050 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Miniature Test Point, Tin -Red - 5260 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers