Keystone Electronics Corp. Slotted Type THM Test Point 4950

Description
Part Number: 4950 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote Datasheet
Description
Part Number: 4950 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Type THM Test Point - 4950 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Type THM Test Point
4950
Slotted Type THM Test Point 4950
Part Number: 4950 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point

Part Number: 4950

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Slotted Test Point
Buy Now Datasheet
Test Points - 36-4950-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-4950-ND
Test Points 36-4950-ND
"PC Test Point, Slotted Brass, Tin Plating 0.039"" (1.00mm) Hole Diameter Mounting Type"

"PC Test Point, Slotted Brass, Tin Plating 0.039"" (1.00mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 4950 36-4950-ND
Product Name Slotted Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11004-B - Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Miniature THM Test Point -Brown - 5115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11016-B - Keystone Electronics Corp.
View Details
2 suppliers