Keystone Electronics Corp. Horizontal Test Jack-Red 6055

Description
Part Number: 6055 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6055 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6055 is a horizontal/vertical miniature test jack with a red body, designed to accept a 0.080 in [2.03 mm] diameter pin. It features a silver-plated beryllium copper contact and a nylon body per ASTM D4066. The jack is mounted by snap-fitting into a 0.052 in [1.32 mm] hole and is RoHS compliant. Its dimensions are 0.220 in [5.6 mm] in height, 0.125 in [3.2 mm] in width, and 0.133 in [3.4 mm] in depth, with a 0.048 in [1.2 mm] tip diameter. The insulating bushing is white PTFE.

Datasheet Summary
Powered by GS/AI

The 6055 is a horizontal/vertical miniature test jack with a red body, designed to accept a 0.080 in [2.03 mm] diameter pin. It features a silver-plated beryllium copper contact and a nylon body per ASTM D4066. The jack is mounted by snap-fitting into a 0.052 in [1.32 mm] hole and is RoHS compliant. Its dimensions are 0.220 in [5.6 mm] in height, 0.125 in [3.2 mm] in width, and 0.133 in [3.4 mm] in depth, with a 0.048 in [1.2 mm] tip diameter. The insulating bushing is white PTFE.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Red - 6055 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Red
6055
Horizontal Test Jack-Red 6055
Part Number: 6055 Color: Red Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack

Part Number: 6055

  • Color: Red
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal or Vertical
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6055-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6055-ND
Test Points 36-6055-ND
Red PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Red PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6055 36-6055-ND
Product Name Horizontal Test Jack-Red Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
MultiPurpose Test Point, Tin -Grey - 5288 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11015-B - Keystone Electronics Corp.
View Details
2 suppliers