Keystone Electronics Corp. Horizontal Test Jack-Black 6056

Description
Part Number: 6056 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6056 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal test jack for accepting a 0.080 inch [2.03 mm] diameter pin, with a black nylon body per ASTM D4066, beryllium copper contact plated with silver, and a silver-plated spring contact. It mounts by snapping into a 0.052 inch [1.32 mm] diameter hole, and is RoHS compliant. The jack has a height of 0.220 inch [5.6 mm], length of 0.400 inch [10.2 mm], and width of 0.125 inch [3.2 mm].

Datasheet Summary
Powered by GS/AI

Horizontal test jack for accepting a 0.080 inch [2.03 mm] diameter pin, with a black nylon body per ASTM D4066, beryllium copper contact plated with silver, and a silver-plated spring contact. It mounts by snapping into a 0.052 inch [1.32 mm] diameter hole, and is RoHS compliant. The jack has a height of 0.220 inch [5.6 mm], length of 0.400 inch [10.2 mm], and width of 0.125 inch [3.2 mm].

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Black - 6056 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Black
6056
Horizontal Test Jack-Black 6056
Part Number: 6056 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack

Part Number: 6056

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal or Vertical
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6056-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6056-ND
Test Points 36-6056-ND
Black PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Black PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6056 36-6056-ND
Product Name Horizontal Test Jack-Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1039 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
Vertical PCB Test Jack-Red - 6043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11002-B - Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack White - 11011 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers