Keystone Electronics Corp. Loop Type THM Test Point 1045

Description
Part Number: 1045 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet
Description
Part Number: 1045 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Type THM Test Point - 1045 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Loop Type THM Test Point
1045
Loop Type THM Test Point 1045
Part Number: 1045 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point

Part Number: 1045

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Loop Test Point
Buy Now Datasheet
 - 2042674 - RS Components, Ltd.
Corby, Northants, United Kingdom
2.67 mm tab to connect Faston terminals. Facilitates mounting test accessories. Hole Diameter = 1.4mm

2.67 mm tab to connect Faston terminals. Facilitates mounting test accessories.
Hole Diameter = 1.4mm

Supplier's Site
Test Points - 36-1045-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-1045-ND
Test Points 36-1045-ND
"PC Test Point, R/A Double Loop Brass, Tin Plating 0.055"", 0.039"" (1.40mm, 0.99mm) Hole Diameter Mounting Type"

"PC Test Point, R/A Double Loop Brass, Tin Plating 0.055"", 0.039"" (1.40mm, 0.99mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Test Points Test Points Test Points
Product Number 1045 2042674 36-1045-ND
Product Name Loop Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11013-B - Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11010-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -Blue - 5197TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Loop Type THM Test Point - 1033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers