Keystone Electronics Corp. Horizontal Test Jack-Black 6050

Description
Part Number: 6050 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6050 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal test jack with a black body, designed to accept a 0.080 in [2.03 mm] diameter pin, featuring a spring contact and silver-plated beryllium copper contact material. The nylon body complies with ASTM D4066 and the bushing is white PTFE. Mounting is achieved by snap-fitting into a 0.052 in [1.32 mm] diameter hole. The operating temperature range is -60°F to +500°F (-51°C to 260°C). The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Horizontal test jack with a black body, designed to accept a 0.080 in [2.03 mm] diameter pin, featuring a spring contact and silver-plated beryllium copper contact material. The nylon body complies with ASTM D4066 and the bushing is white PTFE. Mounting is achieved by snap-fitting into a 0.052 in [1.32 mm] diameter hole. The operating temperature range is -60°F to +500°F (-51°C to 260°C). The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-Black - 6050 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-Black
6050
Horizontal Test Jack-Black 6050
Part Number: 6050 Color: Black Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack

Part Number: 6050

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6050-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6050-ND
Test Points 36-6050-ND
Black PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Black PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6050 36-6050-ND
Product Name Horizontal Test Jack-Black Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Test Jack-White - 6042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Miniature THM Test Point -White - 5002 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Slotted Type THM Test Point - 4950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers