Keystone Electronics Corp. Vertical PCB Test Jack-Green 6040

Description
Part Number: 6040 Color: Green Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Description
Part Number: 6040 Color: Green Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6040 is a vertical snap-fit PCB test jack with a green body made of nylon per ASTM D4066 and a brass contact plated with silver, designed to accept a 0.080 [2.03] dia. pin. It mounts into a 0.052 [1.32] hole and operates from -60°F to +500°F (-51°C to 260°C). The jack is RoHS compliant and features a spring contact design for reliable test point connectivity.

Datasheet Summary
Powered by GS/AI

The 6040 is a vertical snap-fit PCB test jack with a green body made of nylon per ASTM D4066 and a brass contact plated with silver, designed to accept a 0.080 [2.03] dia. pin. It mounts into a 0.052 [1.32] hole and operates from -60°F to +500°F (-51°C to 260°C). The jack is RoHS compliant and features a spring contact design for reliable test point connectivity.

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-Green - 6040 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-Green
6040
Vertical PCB Test Jack-Green 6040
Part Number: 6040 Color: Green Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6040

  • Color: Green
  • Mounting: THM
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6040-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6040-ND
Test Points 36-6040-ND
Green PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

Green PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6040 36-6040-ND
Product Name Vertical PCB Test Jack-Green Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-gold plate Yellow - 6063 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack Red - 11015-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Loop Type THM Test Point - 1249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
PTFE Insulated Test Jack White - 11010 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers