Keystone Electronics Corp. Compact THM Test Point -Blue 5122

Description
Part Number: 5122 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5122 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact THM Test Point -Blue - 5122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact THM Test Point -Blue
5122
Compact THM Test Point -Blue 5122
Part Number: 5122 Color: Blue Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed

Part Number: 5122

  • Color: Blue
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Compact
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5122-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5122-ND
Test Points 36-5122-ND
"Blue PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Blue PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5122 36-5122-ND
Product Name Compact THM Test Point -Blue Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

THM Test Point-No Base, Standard - 5023 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11008-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Miniature THM Test Point -Grey - 5118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers