Keystone Electronics Corp. MultiPurpose THM Test Point -White 5012

Description
Part Number: 5012 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5012 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose THM Test Point -White - 5012 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose THM Test Point -White
5012
MultiPurpose THM Test Point -White 5012
Part Number: 5012 Color: White Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Multi-purpose Type: Color Keyed

Part Number: 5012

  • Color: White
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Multi-purpose
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5012-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5012-ND
Test Points 36-5012-ND
"White PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"White PC Test Point, Multipurpose Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet
 - 4091943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = White Hole Diameter = 1.6mm Insulated = Yes Body Material = Phosphor Bronze Height Above Panel = 8.1mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = White
Hole Diameter = 1.6mm
Insulated = Yes
Body Material = Phosphor Bronze
Height Above Panel = 8.1mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd.
Product Category Test Points Test Points Test Points
Product Number 5012 36-5012-ND 4091943
Product Name MultiPurpose THM Test Point -White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose Test Point, Tin -Blue - 5287 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Vertical PCB Test Jack-Yellow - 6045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
PTFE Insulated Test Jack Red - 11005-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -Orange - 5193TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers