Keystone Electronics Corp.
Insulated Tip Jack-Red
6031
Description
Part Number: 6031
Color: Red
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 6031
Color: Red
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
Insulated Tip Jack-Red
6031
Part Number: 6031
Color: Red
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Part Number: 6031
- Color: Red
- Pin Size: 0.080
- RoHS: Yes
- Style: Fully Insulated
- Type: Tip Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
6031 |
|
Product Name
|
Insulated Tip Jack-Red |
|
RoHS Compliant
|
RoHS Compliant
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
2 suppliers