Keystone Electronics Corp. For .015 -.025" Pins, Solder Mount Jack 1606

Description
Part Number: 1606 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1606 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1606 is a micro jack designed for solder mounting with pin sizes of 0.015 to 0.025 inches. It features a brass body and beryllium copper spring with tin/tin plating, intended for mounting miniature components such as transistors, resistors, diodes, and ICs. The part is non-RoHS compliant and has a hex mounting hole with a diameter of 0.052 inches (1.32 mm).

Datasheet Summary
Powered by GS/AI

The 1606 is a micro jack designed for solder mounting with pin sizes of 0.015 to 0.025 inches. It features a brass body and beryllium copper spring with tin/tin plating, intended for mounting miniature components such as transistors, resistors, diodes, and ICs. The part is non-RoHS compliant and has a hex mounting hole with a diameter of 0.052 inches (1.32 mm).

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Solder Mount Jack
1606
For .015 -.025" Pins, Solder Mount Jack 1606
Part Number: 1606 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack

Part Number: 1606

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1606
Product Name For .015 -.025" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
TO-3 Socket-Heavy Duty w/single tab - 4515 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details