Keystone Electronics Corp.
.040" PCB Pin Tin, Swage Mount
1357-3
Description
Part Number: 1357-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1357-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.040" PCB Pin Tin, Swage Mount
1357-3
Part Number: 1357-3
Finish/Plating: Bright Tin
Length: .113 [2.9]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Part Number: 1357-3
- Finish/Plating: Bright Tin
- Length: .113 [2.9]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.040
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1357-3 |
|
Product Name
|
.040" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details