Keystone Electronics Corp.
.017" PCB Pin Tin, Swage Mount
1968-4
Description
Part Number: 1968-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1968-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.017" PCB Pin Tin, Swage Mount
1968-4
Part Number: 1968-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.017
RoHS: Yes
Part Number: 1968-4
- Finish/Plating: Bright Tin
- Length: .145 [3.7]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.017
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1968-4 |
|
Product Name
|
.017" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details