Keystone Electronics Corp. Insulated Tip Jack-Yellow 6022

Description
Part Number: 6022 Color: Yellow Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Description
Part Number: 6022 Color: Yellow Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Insulated Tip Jack (Part Number 6022) from Keystone Electronics Corp. features a fully molded nylon body designed for durability and reliability. It accepts a .080 (2.0 mm) diameter tip and is equipped with a recessed closed entry contact that prevents accidental insertion of larger probes. The product has a current rating of 10 Amps and a breakdown voltage of 5700V RMS, ensuring it can handle significant electrical loads. The contact resistance is a maximum of .010Ω, contributing to low contact resistance for efficient performance. The tip jack is supplied with a nut for secure installation. This component is suitable for applications requiring a reliable connection in various environments.

Datasheet Summary
Powered by GS/AI

The Insulated Tip Jack (Part Number 6022) from Keystone Electronics Corp. features a fully molded nylon body designed for durability and reliability. It accepts a .080 (2.0 mm) diameter tip and is equipped with a recessed closed entry contact that prevents accidental insertion of larger probes. The product has a current rating of 10 Amps and a breakdown voltage of 5700V RMS, ensuring it can handle significant electrical loads. The contact resistance is a maximum of .010Ω, contributing to low contact resistance for efficient performance. The tip jack is supplied with a nut for secure installation. This component is suitable for applications requiring a reliable connection in various environments.

Suppliers

Company
Product
Description
Supplier Links
Insulated Tip Jack-Yellow - 6022 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Tip Jack-Yellow
6022
Insulated Tip Jack-Yellow 6022
Part Number: 6022 Color: Yellow Pin Size: 0.080 RoHS: Yes Style: Fully Insulated Type: Tip Jack

Part Number: 6022

  • Color: Yellow
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Fully Insulated
  • Type: Tip Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 6022
Product Name Insulated Tip Jack-Yellow
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Feed-Thru Term - 11360 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
PTFE Insulated Threaded Feed-Thru Term - 11362 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details