Keystone Electronics Corp. .017" PCB Pin Gold, Solder Mount 1378-1

Description
Part Number: 1378-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1378-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pin for solder mounting, available in diameters from 0.017 to 0.080 inch, with gold plating meeting MIL-G-45204. The part is made of brass, complies with RoHS, and is designed for high-density packaging. Specific dimensions for 1378-1 include a length of 0.051 inch and a pin diameter of 0.022 inch.

Datasheet Summary
Powered by GS/AI

Micro pin for solder mounting, available in diameters from 0.017 to 0.080 inch, with gold plating meeting MIL-G-45204. The part is made of brass, complies with RoHS, and is designed for high-density packaging. Specific dimensions for 1378-1 include a length of 0.051 inch and a pin diameter of 0.022 inch.

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Gold, Solder Mount
1378-1
.017" PCB Pin Gold, Solder Mount 1378-1
Part Number: 1378-1 Finish/Plating: Gold Plate Material: Brass Mounting: Solder Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins

Part Number: 1378-1

  • Finish/Plating: Gold Plate
  • Material: Brass
  • Mounting: Solder Mount
  • Pin Size: 0.017
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1378-1
Product Name .017" PCB Pin Gold, Solder Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
3 Tabs Low Profile Quick Fit Header - 7828 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details