Keystone Electronics Corp. Phono Jack-Hex Panel Mount Red 582

Description
Part Number: 582 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet
Description
Part Number: 582 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Hex Panel Mount Red - 582 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Hex Panel Mount Red
582
Phono Jack-Hex Panel Mount Red 582
Part Number: 582 Color: Red Mounting: Panel Orientation: Vertical Type: Phono Jack

Part Number: 582

  • Color: Red
  • Mounting: Panel
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-582-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-582-ND
Audio Connectors 36-582-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 582 36-582-ND
Product Name Phono Jack-Hex Panel Mount Red Audio Connectors
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers