Keystone Electronics Corp. Phono Jack-Crimp/Solder Type 567

Description
Part Number: 567 Color: Nickel Mounting: Wire Orientation: Vertical
Request a Quote Datasheet
Description
Part Number: 567 Color: Nickel Mounting: Wire Orientation: Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack-Crimp/Solder Type - 567 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack-Crimp/Solder Type
567
Phono Jack-Crimp/Solder Type 567
Part Number: 567 Color: Nickel Mounting: Wire Orientation: Vertical

Part Number: 567

  • Color: Nickel
  • Mounting: Wire
  • Orientation: Vertical
Buy Now Datasheet
Audio Connectors - 36-567-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-567-ND
Audio Connectors 36-567-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Crimp or Solder

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Crimp or Solder

Buy Now Datasheet
Hardware Unreviewed - 567 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Unreviewed
567
Hardware Unreviewed 567
PLUG

PLUG

Buy Now
Phono Plug; Plug; Steel; 1.062 in. L x 0.175 in. W; 0.125 in. - 70181585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Plug; Plug; Steel; 1.062 in. L x 0.175 in. W; 0.125 in.
70181585
Phono Plug; Plug; Steel; 1.062 in. L x 0.175 in. W; 0.125 in. 70181585
Phono Plug, Tin Plated Steel Shell Mates with 1⁄8" diameter jacks. Material. Spring: Steel, tin plate. Pins: Brass, nickel-plated. Mates with 1⁄8 in. diameter jacks.

Phono Plug, Tin Plated Steel Shell
Mates with 1⁄8" diameter jacks. Material. Spring: Steel, tin plate. Pins: Brass, nickel-plated.
Mates with 1⁄8 in. diameter jacks.

Supplier's Site
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Keystone - 80H9680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Keystone
80H9680
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Keystone 80H9680
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Pin Diameter:3.2mm RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Pin Diameter:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 567 36-567-ND 567 70181585 80H9680
Product Name Phono Jack-Crimp/Solder Type Audio Connectors Hardware Unreviewed Phono Plug; Plug; Steel; 1.062 in. L x 0.175 in. W; 0.125 in. Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Keystone
Gender Female / Jack Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack PC Mount -Vertical Entry Black - 585 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details