Keystone Electronics Corp. Phono Jack- PC Mount-Horizontal Entry Red 571

Description
Part Number: 571 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 571 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 571 is a horizontal snap-fit phono jack for printed circuit board mounting, featuring a red insulator ring, a steel shell with tin plating, and brass contacts with tin plating. It measures 0.656 inches in height and 0.438 inches in depth, with a 0.328 inch diameter mounting hole. The jack snaps into the PCB and requires no staking, with a solder lug for remote signal attachment. The design accommodates plugs with longer pins for enhanced contact stability.

Datasheet Summary
Powered by GS/AI

Part number 571 is a horizontal snap-fit phono jack for printed circuit board mounting, featuring a red insulator ring, a steel shell with tin plating, and brass contacts with tin plating. It measures 0.656 inches in height and 0.438 inches in depth, with a 0.328 inch diameter mounting hole. The jack snaps into the PCB and requires no staking, with a solder lug for remote signal attachment. The design accommodates plugs with longer pins for enhanced contact stability.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack- PC Mount-Horizontal Entry Red - 571 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack- PC Mount-Horizontal Entry Red
571
Phono Jack- PC Mount-Horizontal Entry Red 571
Part Number: 571 Color: Red Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 571

  • Color: Red
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-571-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-571-ND
Audio Connectors 36-571-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder Eyelet(s)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 571 36-571-ND
Product Name Phono Jack- PC Mount-Horizontal Entry Red Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data