KEYSTONE ELECTRONICS CORP.
5331 -- SMT CONTACT-MATTE TIN PLATE
Keystone Electronics Corp.
SMT Contact-Matte Tin Plate
5331
Description
Part Number: 5331
# of Cells: 1
Cell Size: A, AA, CR2, CR123A, 9 Volt
Finish/Plating: Matte Tin
Material: Spring Steel
Mounting: SMT
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5331
# of Cells: 1
Cell Size: A, AA, CR2, CR123A, 9 Volt
Finish/Plating: Matte Tin
Material: Spring Steel
Mounting: SMT
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
SMT Contact-Matte Tin Plate
5331
Part Number: 5331
# of Cells: 1
Cell Size: A, AA, CR2, CR123A, 9 Volt
Finish/Plating: Matte Tin
Material: Spring Steel
Mounting: SMT
Type: Contact
Part Number: 5331
- # of Cells: 1
- Cell Size: A, AA, CR2, CR123A, 9 Volt
- Finish/Plating: Matte Tin
- Material: Spring Steel
- Mounting: SMT
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5331 |
|
Product Name
|
SMT Contact-Matte Tin Plate |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details