Keystone Electronics Corp. 2 Cell Leaf Spring Contact 210

Description
Part Number: 210 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 210 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Cell Leaf Spring Contact - 210 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Cell Leaf Spring Contact
210
2 Cell Leaf Spring Contact 210
Part Number: 210 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact

Part Number: 210

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet
Battery Contacts - 2050079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
2050079
Battery Contacts 2050079
Keystone 210 Battery Contact

Keystone 210 Battery Contact

Supplier's Site
Battery Contact; Battery Sizes Accepted Keystone - 95F3296 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Keystone
95F3296
Battery Contact; Battery Sizes Accepted Keystone 95F3296
BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel; Height:0.449" RoHS Compliant: Yes

Supplier's Site Datasheet
BATT CONTACT SPRING MULTI 2 CELL - 443-210 - Utmel Electronic Limited
Hong Kong, China
BATT CONTACT SPRING MULTI 2 CELL
443-210
BATT CONTACT SPRING MULTI 2 CELL 443-210
BATT CONTACT SPRING MULTI 2 CELL

BATT CONTACT SPRING MULTI 2 CELL

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 210 2050079 95F3296 443-210
Product Name 2 Cell Leaf Spring Contact Battery Contacts Battery Contact; Battery Sizes Accepted Keystone BATT CONTACT SPRING MULTI 2 CELL
Contact Material Steel; Base Metal Spring Steel
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data