Part Number: 204
BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Spring Steel RoHS Compliant: Yes
| Keystone Electronics Corp. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 204 | 1094719 | 95F3293 |
| Product Name | 1 Cell Leaf Spring Contact | Battery Contacts | Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal | Spring Steel | |
| Base / Spring Metal | Spring Steel | ||
| Plating / Coating | Nickel; Nickel Plate | Nickel; Nickel Plated Contacts |