Keystone Electronics Corp. SMT Leaf Spring Contact-Matte Tin Plate-on T&R 5330TR

Description
Part Number: 5330TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact For bulk packaged version, see
Request a Quote Datasheet
Description
Part Number: 5330TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact For bulk packaged version, see
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Leaf Spring Contact-Matte Tin Plate-on T&R - 5330TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Leaf Spring Contact-Matte Tin Plate-on T&R
5330TR
SMT Leaf Spring Contact-Matte Tin Plate-on T&R 5330TR
Part Number: 5330TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Contact For bulk packaged version, see

Part Number: 5330TR

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Contact
  • For bulk packaged version, see
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5330TR
Product Name SMT Leaf Spring Contact-Matte Tin Plate-on T&R
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 11.6Mm Coin Cell, Pcb; Battery Sizes Accepted Keystone - 22M2620 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin Plated Contacts
View Details
2 Pairs-Male .250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8884 - Newark, An Avnet Company
Specs
Contact Material Brass
Plating / Coating Nickel; Nickel Plated Contacts
View Details