Keystone Electronics Corp. .187" Tab Matte Tin Plate 1228

Description
Part Number: 1228 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1228 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Matte Tin Plate
1228
.187" Tab Matte Tin Plate 1228
Part Number: 1228 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1228

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1228
Product Name .187" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab and Lance,Dual (Right) - 5217 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Leaf Spring Contact w/ Solder Tab - 1107-1 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
Battery Contact, Spring - 5222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details